Panasonic Aluminum - Polymer Capacitors EEH-ZF1V151V

Description
CAP ALUM POLY HYB 150UF 35V SMD
Datasheet
Description
CAP ALUM POLY HYB 150UF 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZF1V151V - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1V151V
Aluminum - Polymer Capacitors EEH-ZF1V151V
CAP ALUM POLY HYB 150UF 35V SMD

CAP ALUM POLY HYB 150UF 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1V151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1V151V
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1V151V
CAP ALUM HYB 150UF 20% 35V SMD

CAP ALUM HYB 150UF 20% 35V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic - 82AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic
82AH0905
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic 82AH0905
CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic - 82AH0904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic
82AH0904
Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic 82AH0904
CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm; Series Name:ZF RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 35V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.023ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm; Series Name:ZF RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZF1V151V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1V151V
Aluminum - Polymer Capacitors EEH-ZF1V151V
CAP ALUM POLY HYB 150UF 35V SMD

CAP ALUM POLY HYB 150UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZF1V151V EEH-ZF1V151V 82AH0905 82AH0904 EEH-ZF1V151V
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic Cap, Alu Elec, Aec-Q200, 150Uf, 35V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Single-Layer
Applications Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details