Panasonic Aluminum - Polymer Capacitors EEH-ZF1V101V

Description
CAP ALUM POLY HYB 100UF 35V SMD
Datasheet
Description
CAP ALUM POLY HYB 100UF 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZF1V101V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1V101V
Aluminum - Polymer Capacitors EEH-ZF1V101V
CAP ALUM POLY HYB 100UF 35V SMD

CAP ALUM POLY HYB 100UF 35V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic - 82AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic
82AH0901
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic 82AH0901
CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic - 82AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic
82AH0900
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic 82AH0900
CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1V101V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1V101V
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1V101V
CAP ALUM HYB 100UF 20% 35V SMD

CAP ALUM HYB 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZF1V101V 82AH0901 EEH-ZF1V101V
Product Name Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details