Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZF1J560P

Description
CAP ALUM HYB 56UF 20% 63V SMD
Datasheet
Description
CAP ALUM HYB 56UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1J560P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1J560P
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1J560P
CAP ALUM HYB 56UF 20% 63V SMD

CAP ALUM HYB 56UF 20% 63V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZF1J560P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1J560P
Aluminum - Polymer Capacitors EEH-ZF1J560P
CAP ALUM POLY HYB 56UF 63V SMD

CAP ALUM POLY HYB 56UF 63V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 56Uf, 63V, Smd; Capacitance Panasonic - 82AH0895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 56Uf, 63V, Smd; Capacitance Panasonic
82AH0895
Cap, Alu Elec, Aec-Q200, 56Uf, 63V, Smd; Capacitance Panasonic 82AH0895
CAP, ALU ELEC, AEC-Q200, 56UF, 63V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 56UF, 63V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZF1J560P EEH-ZF1J560P 82AH0895
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 56Uf, 63V, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713265 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 380LX121M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details