CAP ALUM POLY HYB 33UF 63V SMD
CAP, ALU ELEC, AEC-Q200, 33UF, 63V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, ALU ELEC, AEC-Q200, 33UF, 63V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 33UF 20% 63V SMD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZF1J330V | 82AH0893 | EEH-ZF1J330V |
| Product Name | Aluminum - Polymer Capacitors | Cap, Alu Elec, Aec-Q200, 33Uf, 63V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 20 (+/- %) |