CAP ALUM POLY HYB 270UF 25V SMD
CAP ALUM HYB 270UF 20% 25V SMD
CAP, ALU ELEC, AEC-Q200, 270UF, 25V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZF1E271V | EEH-ZF1E271V | 82AH0881 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Aec-Q200, 270Uf, 25V, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer |