Panasonic Aluminum - Polymer Capacitors EEH-ZF1E271P

Description
CAP ALUM POLY HYB 270UF 25V SMD
Datasheet
Description
CAP ALUM POLY HYB 270UF 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZF1E271P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1E271P
Aluminum - Polymer Capacitors EEH-ZF1E271P
CAP ALUM POLY HYB 270UF 25V SMD

CAP ALUM POLY HYB 270UF 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1E271P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1E271P
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1E271P
CAP ALUM HYB 270UF 20% 25V SMD

CAP ALUM HYB 270UF 20% 25V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 270Uf, 25V, Smd; Capacitance Panasonic - 82AH0879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 270Uf, 25V, Smd; Capacitance Panasonic
82AH0879
Cap, Alu Elec, Aec-Q200, 270Uf, 25V, Smd; Capacitance Panasonic 82AH0879
CAP, ALU ELEC, AEC-Q200, 270UF, 25V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 270UF, 25V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZF1E271P EEH-ZF1E271P 82AH0879
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 270Uf, 25V, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers