Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZF1E151V

Description
CAP ALUM HYB 150UF 20% 25V SMD
Datasheet
Description
CAP ALUM HYB 150UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1E151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1E151V
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1E151V
CAP ALUM HYB 150UF 20% 25V SMD

CAP ALUM HYB 150UF 20% 25V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitance Panasonic - 82AH0877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitance Panasonic
82AH0877
Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitance Panasonic 82AH0877
CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZF1E151V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1E151V
Aluminum - Polymer Capacitors EEH-ZF1E151V
CAP ALUM POLY HYB 150UF 25V SMD

CAP ALUM POLY HYB 150UF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZF1E151V 82AH0877 EEH-ZF1E151V
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details