Panasonic Aluminum - Polymer Capacitors EEH-ZE1V271V

Description
CAP ALUM POLY 270UF 20% 35V SMD
Datasheet
Description
CAP ALUM POLY 270UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZE1V271V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1V271V
Aluminum - Polymer Capacitors EEH-ZE1V271V
CAP ALUM POLY 270UF 20% 35V SMD

CAP ALUM POLY 270UF 20% 35V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1V271V
Aluminum Organic Polymer Capacitors EEH-ZE1V271V
Aluminum Organic Polymer Capacitors 35v 270uf 145degC Anti-Vibe AEC-Q200

Aluminum Organic Polymer Capacitors 35v 270uf 145degC Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1V271V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1V271V
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1V271V
CAP ALUM HYB 270UF 20% 35V SMD

CAP ALUM HYB 270UF 20% 35V SMD

Supplier's Site
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4663
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4663
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZE1V271V EEH-ZE1V271V EEH-ZE1V271V 72AC4663
Product Name Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details