Panasonic Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEH-ZE1V151V

Description
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4659
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4659
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4658
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4658
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZE1V151V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1V151V
Aluminum - Polymer Capacitors EEH-ZE1V151V
CAP ALUM POLY 150UF 20% 35V SMD

CAP ALUM POLY 150UF 20% 35V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1V151V
Aluminum Organic Polymer Capacitors EEH-ZE1V151V
Aluminum Organic Polymer Capacitors 35v 150uf 145degC Anti-Vibe AEC-Q200

Aluminum Organic Polymer Capacitors 35v 150uf 145degC Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1V151V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1V151V
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1V151V
CAP ALUM HYB 150UF 20% 35V SMD

CAP ALUM HYB 150UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 72AC4659 EEH-ZE1V151V EEH-ZE1V151V EEH-ZE1V151V
Product Name Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details