Aluminum Organic Polymer Capacitors 63v 56uf 145degC Anti-Vibe AEC-Q200
CAP, 56UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 56UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM HYB 56UF 20% 63V SMD
CAP ALUM POLY 56UF 20% 63V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZE1J560V | 72AC4655 | EEH-ZE1J560V | EEH-ZE1J560V |
| Product Name | Aluminum Organic Polymer Capacitors | Cap, 56Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts |