Panasonic Aluminum - Polymer Capacitors EEH-ZE1J330V

Description
CAP ALUM POLY 33UF 20% 63V SMD
Datasheet
Description
CAP ALUM POLY 33UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZE1J330V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1J330V
Aluminum - Polymer Capacitors EEH-ZE1J330V
CAP ALUM POLY 33UF 20% 63V SMD

CAP ALUM POLY 33UF 20% 63V SMD

Supplier's Site Datasheet
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4650
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4650
CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4651
Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4651
CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1J330V
Aluminum Organic Polymer Capacitors EEH-ZE1J330V
Aluminum Organic Polymer Capacitors 63v 33uf 145degC Anti-Vibe AEC-Q200

Aluminum Organic Polymer Capacitors 63v 33uf 145degC Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1J330V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1J330V
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1J330V
CAP ALUM HYB 33UF 20% 63V SMD

CAP ALUM HYB 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZE1J330V 72AC4650 EEH-ZE1J330V EEH-ZE1J330V
Product Name Aluminum - Polymer Capacitors Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details