CAP ALUM HYB 330UF 20% 25V SMD Product overview: EEH-ZE1E331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZE1E331P can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331535-EEH-ZE1E331P
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 2000 Hrs @ 145°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 145°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P122142TR,P122142DKR
Base Product Number: EEH-ZE
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 135 mA @ 100 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz
CAP ALUM POLY 330UF 20% 25V SMD
CAP ALUM HYB 330UF 20% 25V SMD
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 25v 330uf 145degC 2000h AEC-Q200
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZE1E331P | 1331535-EEH-ZE1E331P | EEH-ZE1E331P | EEH-ZE1E331P | 72AC4637 | EEH-ZE1E331P |
| Product Name | SMD 330UF 25V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 145 C (-67 to 293 F) | -55 to 145 C (-67 to 293 F) | -55 to 145 C (-67 to 293 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |