Aluminum Organic Polymer Capacitors 25v 220uf 145degC Anti-Vibe AEC-Q200
CAP ALUM HYB 220UF 20% 25V SMD
CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 25V SMD
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZE1E221V | EEH-ZE1E221V | 72AC4635 | EEH-ZE1E221V |
| Product Name | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 145 C (-67 to 293 F) |