Panasonic Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic EEH-ZC1V680XV

Description
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic - 65AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic
65AC5734
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic 65AC5734
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic - 65AC5733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic
65AC5733
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic 65AC5733
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZC1V680XV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1V680XV
Aluminum - Polymer Capacitors EEH-ZC1V680XV
CAP ALUM POLY 68UF 20% 35V SMD

CAP ALUM POLY 68UF 20% 35V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZC1V680XV
Aluminum Organic Polymer Capacitors EEH-ZC1V680XV
Aluminum Organic Polymer Capacitors 35VDC 68uF 125degC VibeProof AEC-Q200

Aluminum Organic Polymer Capacitors 35VDC 68uF 125degC VibeProof AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1V680XV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1V680XV
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1V680XV
CAP ALUM HYB 68UF 20% 35V SMD

CAP ALUM HYB 68UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 65AC5734 EEH-ZC1V680XV EEH-ZC1V680XV EEH-ZC1V680XV
Product Name Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers