CAP ALUM POLY HYB 68UF 35V SMD
CAP ALUM POLY HYB 68UF 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Length:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 35V, SMD, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
CAP ALUM HYB 68UF 20% 35V SMD
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZC1V680XP | EEH-ZC1V680XP | 91T4919 | 01X1205 | EEH-ZC1V680XP |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |||
| Technology | Film Capacitors | Single-Layer |