CAP, ALU ELEC, HYBRID, 47UF, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; AE Capacitor Case:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm; Series Name:ZCRoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 47UF, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 35VDC 47uF 125degC VibeProof AEC-Q200
CAP ALUM HYB 47UF 20% 35V SMD
CAP ALUM POLY 47UF 20% 35V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65AC5731 | 65AC5732 | EEH-ZC1V470V | EEH-ZC1V470V | EEH-ZC1V470V |
| Product Name | Cap, Alu Elec, Hybrid, 47Uf, 35V, Smd; Capacitance Panasonic | Cap, Alu Elec, Hybrid, 47Uf, 35V, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts |