Panasonic Circuit Protection - Fuseholders EEH-ZC1V470P

Description
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
Circuit Protection - Fuseholders
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Circuit Protection - Fuseholders
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection - Fuseholders
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holders - V-66 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3835-ND - DigiKey
Specs
Rated Operating Voltage 32 volts
Mounting In-Line Mount
View Details
2 suppliers