Panasonic Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) EEH-ZC1H680P

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 1023-BCBGA, FCCBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 1023-BCBGA, FCCBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 1023-BCBGA, FCCBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 1023-BCBGA, FCCBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 5962-9750602HXC - Lingto Electronic Limited
Specs
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DSP (Digital Signal Processors) - 598-1025-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
Pin Count 144
View Details
7 suppliers