Panasonic Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic EEH-ZC1E560V

Description
CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic - 65AC5721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic
65AC5721
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic 65AC5721
CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic - 65AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic
65AC5722
Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic 65AC5722
CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZC1E560V
Aluminum Organic Polymer Capacitors EEH-ZC1E560V
Aluminum Organic Polymer Capacitors 25VDC 56uF 125degC VibeProof AEC-Q200

Aluminum Organic Polymer Capacitors 25VDC 56uF 125degC VibeProof AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1E560V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1E560V
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1E560V
CAP ALUM HYB 56UF 20% 25V SMD

CAP ALUM HYB 56UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZC1E560V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1E560V
Aluminum - Polymer Capacitors EEH-ZC1E560V
CAP ALUM POLY 56UF 20% 25V SMD

CAP ALUM POLY 56UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 65AC5721 EEH-ZC1E560V EEH-ZC1E560V EEH-ZC1E560V
Product Name Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 56 microF 56 microF 56 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details