Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
CAP ALUM HYB 330UF 20% 25V SMD Product overview: EEH-ZC1E331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1E331P can be used for catalog matching and distributor lookup.
CAP ALUM HYB 330UF 20% 25V SMD
CAP ALUM POLY HYB 330UF 25V SMD
CAP ALUM POLY HYB 330UF 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Width:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZC1E331P | EEH-ZC1E331P | EEH-ZC1E331P | EEH-ZC1E331P | 91T4904 | 01X1190 | |
| Product Name | Connectors,Interconnects | SMD 330UF 25V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic |
| Capacitance Range | 0.2200 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |