Aluminum Organic Polymer Capacitors 35VDC 47uF 105degC VibeProof AEC-Q200
CAP ALUM HYB 47UF 20% 35V SMD
CAP, ALU ELEC, HYBRID, 47UF, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 47UF, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM POLY 47UF 20% 35V SMD
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1V470V | EEH-ZA1V470V | 65AC5716 | EEH-ZA1V470V |
| Product Name | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Hybrid, 47Uf, 35V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |