Panasonic SMD 47UF 35V Capacitor EEH-ZA1V470P

Description
CAP ALUM HYB 47UF 20% 35V SMD Product overview: EEH-ZA1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 47UF 20% 35V SMD Product overview: EEH-ZA1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 35V Capacitor
69-EEH-ZA1V470P
SMD 47UF 35V Capacitor 69-EEH-ZA1V470P
CAP ALUM HYB 47UF 20% 35V SMD Product overview: EEH-ZA1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V470P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 47UF 20% 35V SMD Product overview: EEH-ZA1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V470P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1308432-EEH-ZA1V470P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308432-EEH-ZA1V470P
Capacitors - Aluminum - Polymer Capacitors 1308432-EEH-ZA1V470P
Win Source Part Number: 1308432-EEH-ZA1V470P Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 60mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P15454CT,EEHZA1V470P ,P15454TR,P15454DKR Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 195 mA @ 100 Hz Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Win Source Part Number: 1308432-EEH-ZA1V470P
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ZA
Type: Hybrid
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P15454CT,EEHZA1V470P,P15454TR,P15454DKR
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 195 mA @ 100 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitance Panasonic - 58T1742 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitance Panasonic
58T1742
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitance Panasonic 58T1742
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1V470P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V470P
Aluminum - Polymer Capacitors EEH-ZA1V470P
CAP ALUM POLY HYB 47UF 35V SMD

CAP ALUM POLY HYB 47UF 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1V470P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1V470P
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V470P
CAP ALUM HYB 47UF 20% 35V SMD

CAP ALUM HYB 47UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZA1V470P - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V470P
Aluminum - Polymer Capacitors EEH-ZA1V470P
CAP ALUM POLY HYB 47UF 35V SMD

CAP ALUM POLY HYB 47UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1V470P 1308432-EEH-ZA1V470P 58T1742 EEH-ZA1V470P EEH-ZA1V470P EEH-ZA1V470P
Product Name SMD 47UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details