Panasonic SMD 27UF 35V Capacitor EEH-ZA1V270P

Description
CAP ALUM HYB 27UF 20% 35V SMD Product overview: EEH-ZA1V270P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V270P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 27UF 20% 35V SMD Product overview: EEH-ZA1V270P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V270P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27UF 35V Capacitor
69-EEH-ZA1V270P
SMD 27UF 35V Capacitor 69-EEH-ZA1V270P
CAP ALUM HYB 27UF 20% 35V SMD Product overview: EEH-ZA1V270P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V270P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 27UF 20% 35V SMD Product overview: EEH-ZA1V270P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V270P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic - 01X1183 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic
01X1183
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic 01X1183
ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 20%, 35V, SMD, FULL REEL; Capacitance:27µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 20%, 35V, SMD, FULL REEL; Capacitance:27µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd; Capacitance Panasonic - 58T1741 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd; Capacitance Panasonic
58T1741
Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd; Capacitance Panasonic 58T1741
ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 20%, 35V, SMD; Capacitance:27µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 27UF, 20%, 35V, SMD; Capacitance:27µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1V270P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1V270P
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V270P
CAP ALUM HYB 27UF 20% 35V SMD

CAP ALUM HYB 27UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZA1V270P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V270P
Aluminum - Polymer Capacitors EEH-ZA1V270P
CAP ALUM POLY HYB 27UF 35V SMD

CAP ALUM POLY HYB 27UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1V270P 01X1183 58T1741 EEH-ZA1V270P EEH-ZA1V270P
Product Name SMD 27UF 35V Capacitor Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 27Uf, 20%, 35V, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27 microF 27 microF 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details