Panasonic SMD 33UF 80V Capacitor EEH-ZA1K330V

Description
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZA1K330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1K330V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZA1K330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1K330V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 80V Capacitor
69-EEH-ZA1K330V
SMD 33UF 80V Capacitor 69-EEH-ZA1K330V
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZA1K330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1K330V can be used for catalog matching and distributor lookup.

CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZA1K330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1K330V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1339264-EEH-ZA1K330V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1339264-EEH-ZA1K330V
Capacitors - Aluminum - Polymer Capacitors 1339264-EEH-ZA1K330V
Win Source Part Number: 1339264-EEH-ZA1K330V Category: Capacitors - Aluminum - Polymer Capacitors Series: ZA, Anti-Vibration Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 36mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 170 mA @ 100 Hz Ripple Current @ High Frequency: 1.7 A @ 100 kHz

Win Source Part Number: 1339264-EEH-ZA1K330V
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZA, Anti-Vibration
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 36mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 170 mA @ 100 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1K330V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1K330V
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1K330V
CAP ALUM HYB 33UF 20% 80V SMD

CAP ALUM HYB 33UF 20% 80V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZA1K330V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1K330V
Aluminum - Polymer Capacitors EEH-ZA1K330V
CAP ALUM POLY 33UF 20% 80V SMD

CAP ALUM POLY 33UF 20% 80V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1K330V 1339264-EEH-ZA1K330V EEH-ZA1K330V EEH-ZA1K330V
Product Name SMD 33UF 80V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details