CAP ALUM HYB 68UF 20% 63V SMD
CAP ALUM POLY HYB 68UF 63V SMD
Aluminum Organic Polymer Capacitors 63VDC 68uF 20% Anti-Vibe AEC-Q200
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1J680V | EEH-ZA1J680V | EEH-ZA1J680V |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |