CAP ALUM HYB 33UF 20% 63V SMD Product overview: EEH-ZA1J330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1J330P can be used for catalog matching and distributor lookup.
CAP ALUM HYB 33UF 20% 63V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 63V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Width:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 63V, SMD, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
CAP ALUM POLY HYB 33UF 63V SMD
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZA1J330P | EEH-ZA1J330P | 91T4895 | 01X1179 | EEH-ZA1J330P |
| Product Name | SMD 33UF 63V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 20%, 63V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 33Uf, 20%, 63V, Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |