CAP, ALU ELEC, HYBRID, 10UF, 63V, SMD; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 10UF, 63V, SMD; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 63V SMD
Aluminum Organic Polymer Capacitors 63VDC 10uF 105degC VibeProof AEC-Q200
CAP ALUM HYB 10UF 20% 63V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65AC5710 | EEH-ZA1J100V | EEH-ZA1J100V | EEH-ZA1J100V |
| Product Name | Cap, Alu Elec, Hybrid, 10Uf, 63V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts |