Panasonic SMD 68UF 50V Capacitor EEH-ZA1H680P

Description
CAP ALUM HYB 68UF 20% 50V SMD Product overview: EEH-ZA1H680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H680P can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP ALUM HYB 68UF 20% 50V SMD Product overview: EEH-ZA1H680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H680P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 01X1176, has a capacitance of 68 µF with a tolerance of ±20% and a rated voltage of 50V. It is designed for surface mount applications and is compliant with RoHS standards. This capacitor features a low equivalent series resistance (ESR) of 0.03 ohms, which contributes to its high ripple current capability. The product is rated for an endurance of 10,000 hours at a temperature of 105°C, making it suitable for high-temperature applications. It is part of the ZA series, known for its reliability and performance in various electronic circuits. The capacitor is available in full reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 01X1176, has a capacitance of 68 µF with a tolerance of ±20% and a rated voltage of 50V. It is designed for surface mount applications and is compliant with RoHS standards. This capacitor features a low equivalent series resistance (ESR) of 0.03 ohms, which contributes to its high ripple current capability. The product is rated for an endurance of 10,000 hours at a temperature of 105°C, making it suitable for high-temperature applications. It is part of the ZA series, known for its reliability and performance in various electronic circuits. The capacitor is available in full reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68UF 50V Capacitor
69-EEH-ZA1H680P
SMD 68UF 50V Capacitor 69-EEH-ZA1H680P
CAP ALUM HYB 68UF 20% 50V SMD Product overview: EEH-ZA1H680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H680P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 68UF 20% 50V SMD Product overview: EEH-ZA1H680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H680P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1338777-EEH-ZA1H680P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1338777-EEH-ZA1H680P
Capacitors - Aluminum - Polymer Capacitors 1338777-EEH-ZA1H680P
Win Source Part Number: 1338777-EEH-ZA1H680P Category: Capacitors - Aluminum - Polymer Capacitors Series: ZA Type: Hybrid Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 270 mA @ 100 Hz Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Win Source Part Number: 1338777-EEH-ZA1H680P
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZA
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 270 mA @ 100 Hz
Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1H680P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1H680P
Aluminum - Polymer Capacitors EEH-ZA1H680P
CAP ALUM POLY HYB 68UF 50V SMD

CAP ALUM POLY HYB 68UF 50V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic - 01X1176 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic
01X1176
Aluminum Electrolytic Capacitor, 68Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic 01X1176
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 50V, SMD, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 50V, SMD, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1H680P - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1H680P
Aluminum - Polymer Capacitors EEH-ZA1H680P
CAP ALUM POLY HYB 68UF 50V SMD

CAP ALUM POLY HYB 68UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1H680P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1H680P
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1H680P
CAP ALUM HYB 68UF 20% 50V SMD

CAP ALUM HYB 68UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1H680P 1338777-EEH-ZA1H680P EEH-ZA1H680P 01X1176 EEH-ZA1H680P EEH-ZA1H680P
Product Name SMD 68UF 50V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 68Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details