Panasonic SMD 33UF 50V Capacitor EEH-ZA1H330XP

Description
CAP ALUM HYB 33UF 20% 50V SMD Product overview: EEH-ZA1H330XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H330XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 33UF 20% 50V SMD Product overview: EEH-ZA1H330XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H330XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 50V Capacitor
69-EEH-ZA1H330XP
SMD 33UF 50V Capacitor 69-EEH-ZA1H330XP
CAP ALUM HYB 33UF 20% 50V SMD Product overview: EEH-ZA1H330XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H330XP can be used for catalog matching and distributor lookup.

CAP ALUM HYB 33UF 20% 50V SMD Product overview: EEH-ZA1H330XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1H330XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1328443-EEH-ZA1H330XP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328443-EEH-ZA1H330XP
Capacitors - Aluminum - Polymer Capacitors 1328443-EEH-ZA1H330XP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328443-EEH-ZA1H330X P Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Hybrid Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15444CT,P15444TR,P1 5444DKR,EEHZA1H330XP Base Product Number: EEH-ZA RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 240 mA @ 100 Hz Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328443-EEH-ZA1H330XP
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P15444CT,P15444TR,P15444DKR,EEHZA1H330XP
Base Product Number: EEH-ZA
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 240 mA @ 100 Hz
Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic - 01X1175 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic
01X1175
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic 01X1175
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1H330XP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1H330XP
Aluminum - Polymer Capacitors EEH-ZA1H330XP
CAP ALUM POLY HYB 33UF 50V SMD

CAP ALUM POLY HYB 33UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1H330XP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1H330XP
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1H330XP
CAP ALUM HYB 33UF 20% 50V SMD

CAP ALUM HYB 33UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1H330XP 1328443-EEH-ZA1H330XP 01X1175 EEH-ZA1H330XP EEH-ZA1H330XP
Product Name SMD 33UF 50V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers