Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZA1E331P

Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet
Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1E331P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1E331P
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1E331P
CAP ALUM HYB 330UF 20% 25V SMD

CAP ALUM HYB 330UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitance Panasonic - 91T4888 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitance Panasonic
91T4888
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitance Panasonic 91T4888
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic - 01X1170 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic
01X1170
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic 01X1170
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZA1E331P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1E331P
Aluminum - Polymer Capacitors EEH-ZA1E331P
CAP ALUM POLY HYB 330UF 25V SMD

CAP ALUM POLY HYB 330UF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZA1E331P 91T4888 EEH-ZA1E331P
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers