Aluminum Organic Polymer Capacitors 25VDC 100uF 105degC VibeProof AEC-Q200
CAP ALUM POLY 100UF 20% 25V SMD
CAP ALUM HYB 100UF 20% 25V SMD
CAP, ALU ELEC, HYBRID, 100UF, 25V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 100UF, 25V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1E101XV | EEH-ZA1E101XV | EEH-ZA1E101XV | 65AC5702 |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Hybrid, 100Uf, 25V, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |||
| Technology | Single-Layer |