Panasonic Cap, 180Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic EEH-AZSH181UB

Description
CAP, 180UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 180UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic - 50AJ7990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic
50AJ7990
Cap, 180Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic 50AJ7990
CAP, 180UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-AZSH181UB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-AZSH181UB
Aluminum - Polymer Capacitors EEH-AZSH181UB
CAP ALUM POLY HYB 180UF 50V T/H

CAP ALUM POLY HYB 180UF 50V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 50AJ7990 EEH-AZSH181UB
Product Name Cap, 180Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details