Aluminum Electrolytic Capacitors - Radial Leaded 50V 100uF 20% AEC-Q200
CAP ALUM POLY 100UF 20% 50V T/H
CAP, 100UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM POLY HYB 100UF 50V T/H
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-AZF1H101 | EEH-AZF1H101 | 74AC7111 | EEH-AZF1H101 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum - Polymer Capacitors | Cap, 100Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) |