CAP ALUM POLY 270UF 20% 25V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 25V 270uF 20% AEC-Q200
CAP, 270UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM POLY HYB 270UF 25V T/H
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-AZF1E271 | EEH-AZF1E271 | 74AC7110 | EEH-AZF1E271 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 270Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) |