Panasonic Polymer Capacitors EEFSX0E331ER

Description
Panasonic EEFSX0E331ER Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFSX0E331ER Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7269896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269896
Polymer Capacitors 7269896
Panasonic EEFSX0E331ER Polymer Capacitor

Panasonic EEFSX0E331ER Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9230152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9230152
Polymer Capacitors 9230152
Panasonic EEFSX0E331ER Polymer Capacitor

Panasonic EEFSX0E331ER Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7269896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269896P
Polymer Capacitors 7269896P
Panasonic EEFSX0E331ER Polymer Capacitor

Panasonic EEFSX0E331ER Polymer Capacitor

Supplier's Site
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 83AC0752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic
83AC0752
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic 83AC0752
CAP, 330µF, 2.5V, 20%, 2917; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%, 2917; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEFSX0E331ER
2.5V 330uF Polymer ±20% 9mΩ@100kHz 6.3A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2.5V 330uF Polymer ±20% 9mΩ@100kHz 6.3A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7269896 7269896P 83AC0752 EEFSX0E331ER
Product Name Polymer Capacitors Polymer Capacitors Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic Capacitors
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Operating Temperature 105 C (221 F) -40 to ? C (-40 to ? F)
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details