Panasonic Aluminum Capacitors - EEFMC0G820R EEFMC0G820R

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056874-EEFMC0G820R Termination: SMD/SMT Voltage Rating: 4 V Length: 6 mm Voltage: 4 V Mounting: SMD (SMT) Capacitance: 82 µF Tolerance: 20 % Leakage Current: 32.8 µA ESR (Equivalent Series Resistance): 18 mΩ Ripple Current: 2.2 A Dielectric Material: Aluminium Height: 1.9 mm Number of Pins: 2 Width: 6 mm Categories: Aluminum Capacitors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 4 V Lead Pitch: 1.3 mm Lead Diameter: 1.8 mm Life (Hours): 1000 hours Ripple Current (AC): 2.2 A
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056874-EEFMC0G820R Termination: SMD/SMT Voltage Rating: 4 V Length: 6 mm Voltage: 4 V Mounting: SMD (SMT) Capacitance: 82 µF Tolerance: 20 % Leakage Current: 32.8 µA ESR (Equivalent Series Resistance): 18 mΩ Ripple Current: 2.2 A Dielectric Material: Aluminium Height: 1.9 mm Number of Pins: 2 Width: 6 mm Categories: Aluminum Capacitors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 4 V Lead Pitch: 1.3 mm Lead Diameter: 1.8 mm Life (Hours): 1000 hours Ripple Current (AC): 2.2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEFMC0G820R - 1056874-EEFMC0G820R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEFMC0G820R
1056874-EEFMC0G820R
Aluminum Capacitors - EEFMC0G820R 1056874-EEFMC0G820R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056874-EEFMC0G820R Termination: SMD/SMT Voltage Rating: 4 V Length: 6 mm Voltage: 4 V Mounting: SMD (SMT) Capacitance: 82 µF Tolerance: 20 % Leakage Current: 32.8 µA ESR (Equivalent Series Resistance): 18 mΩ Ripple Current: 2.2 A Dielectric Material: Aluminium Height: 1.9 mm Number of Pins: 2 Width: 6 mm Categories: Aluminum Capacitors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 4 V Lead Pitch: 1.3 mm Lead Diameter: 1.8 mm Life (Hours): 1000 hours Ripple Current (AC): 2.2 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056874-EEFMC0G820R
Termination: SMD/SMT
Voltage Rating: 4 V
Length: 6 mm
Voltage: 4 V
Mounting: SMD (SMT)
Capacitance: 82 µF
Tolerance: 20 %
Leakage Current: 32.8 µA
ESR (Equivalent Series Resistance): 18 mΩ
Ripple Current: 2.2 A
Dielectric Material: Aluminium
Height: 1.9 mm
Number of Pins: 2
Width: 6 mm
Categories: Aluminum Capacitors
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 4 V
Lead Pitch: 1.3 mm
Lead Diameter: 1.8 mm
Life (Hours): 1000 hours
Ripple Current (AC): 2.2 A

Buy Now
Singapore, Singapore
SMD 82uF 0.018 Ohm 2200mA Capacitor
58-EEFMC0G820R
SMD 82uF 0.018 Ohm 2200mA Capacitor 58-EEFMC0G820R
Cap Aluminum Polymer 82uF 4VDC 20% (6 X 3.2 X 1.9mm) SMD 0.018 Ohm 2200mA 1000h 105°C T/R Product overview: EEFMC0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 0.018 Ohm, 2200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 0.018 Ohm, 2200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFMC0G820R can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 82uF 4VDC 20% (6 X 3.2 X 1.9mm) SMD 0.018 Ohm 2200mA 1000h 105°C T/R Product overview: EEFMC0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 0.018 Ohm, 2200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 0.018 Ohm, 2200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFMC0G820R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1056874-EEFMC0G820R 58-EEFMC0G820R
Product Name Aluminum Capacitors - EEFMC0G820R SMD 82uF 0.018 Ohm 2200mA Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 8.20E7 microF
Capacitance Tolerance 20 (+/- %)
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details