Panasonic SMD 330uF 0.006 Ohm 3500mA Capacitor EEFLT0D331R

Description
Cap Aluminum Polymer 330uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.006 Ohm 3500mA 2000h 105°C T/R Product overview: EEFLT0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLT0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 330uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.006 Ohm 3500mA 2000h 105°C T/R Product overview: EEFLT0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLT0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 0.006 Ohm 3500mA Capacitor
69-EEFLT0D331R
SMD 330uF 0.006 Ohm 3500mA Capacitor 69-EEFLT0D331R
Cap Aluminum Polymer 330uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.006 Ohm 3500mA 2000h 105°C T/R Product overview: EEFLT0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLT0D331R can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 330uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.006 Ohm 3500mA 2000h 105°C T/R Product overview: EEFLT0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLT0D331R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEFLT0D331R - 977437-EEFLT0D331R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFLT0D331R
977437-EEFLT0D331R
Aluminum - Polymer Capacitors - EEFLT0D331R 977437-EEFLT0D331R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977437-EEFLT0D331R Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 2 V Length: 7.3 mm Voltage: 2 V Height - Seated (Max): 711.2 µm Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Leakage Current: 66 µA ESR (Equivalent Series Resistance): 6 mΩ Ripple Current: 3.5 A Dielectric Material: Aluminium Height: 1.4 mm Material: Polymer Width: 4.2926 mm Dissipation Factor: 6 % Categories: Aluminum - Polymer Capacitors Case / Package: 2917 Case / Package: 7343 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 2 V REACH SVHC: No SVHC Life (Hours): 1000 hours Ripple Current (AC): 3.5 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977437-EEFLT0D331R
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 2 V
Length: 7.3 mm
Voltage: 2 V
Height - Seated (Max): 711.2 µm
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Leakage Current: 66 µA
ESR (Equivalent Series Resistance): 6 mΩ
Ripple Current: 3.5 A
Dielectric Material: Aluminium
Height: 1.4 mm
Material: Polymer
Width: 4.2926 mm
Dissipation Factor: 6 %
Categories: Aluminum - Polymer Capacitors
Case / Package: 2917
Case / Package: 7343
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 2 V
REACH SVHC: No SVHC
Life (Hours): 1000 hours
Ripple Current (AC): 3.5 A

Buy Now
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic - 04AC0218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic
04AC0218
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic 04AC0218
CAP, 330µF, 2V, 20%, 2917; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 2V, 20%, 2917; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEFLT0D331R 977437-EEFLT0D331R 04AC0218
Product Name SMD 330uF 0.006 Ohm 3500mA Capacitor Aluminum - Polymer Capacitors - EEFLT0D331R Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details