CAP, 560µF, 2V, 20%, 2917; Capacitance:560µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap G Series; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
2V 560uF Polymer ±20% 3mΩ@100kHz 4A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS
2V 560uF Polymer ±20% 3mΩ@100kHz 4A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29AH4179 | EEFGX0D561R | EEFGX0D561R |
| Product Name | Cap, 560Μf, 2V, 20%, 2917; Capacitance Panasonic | Capacitors >> Solid Capacitors | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to ? C (-40 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 560 microF | 560 microF | |
| WVDC | 2 volts | 2 volts | |
| WVAC | 2 volts |