Panasonic Polymer Capacitors EEFCX1V220R

Description
Panasonic EEFCX1V220R Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFCX1V220R Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8663797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8663797
Polymer Capacitors 8663797
Panasonic EEFCX1V220R Polymer Capacitor

Panasonic EEFCX1V220R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 8663797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8663797P
Polymer Capacitors 8663797P
Panasonic EEFCX1V220R Polymer Capacitor

Panasonic EEFCX1V220R Polymer Capacitor

Supplier's Site
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5641
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5641
CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 8663797 8663797P 72AC5641
Product Name Polymer Capacitors Polymer Capacitors Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Operating Temperature 105 C (221 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers