Panasonic Cap, 15Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic EEFCX1V150R

Description
CAP, 15UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 15UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5640
Cap, 15Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5640
CAP, 15UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 15UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5640
Product Name Cap, 15Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers