Panasonic Capacitors EEFCX1E330R

Description
25V 33uF Polymer ±20% 40mΩ@100kHz 3.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
25V 33uF Polymer ±20% 40mΩ@100kHz 3.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEFCX1E330R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX1E330R
Capacitors EEFCX1E330R
25V 33uF Polymer ±20% 40mΩ@100kHz 3.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

25V 33uF Polymer ±20% 40mΩ@100kHz 3.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, 33Μf, 25V; Capacitance Panasonic - 47AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V; Capacitance Panasonic
47AC4842
Cap, 33Μf, 25V; Capacitance Panasonic 47AC4842
CAP, 33µF, 25V; Capacitance:33µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 25V; Capacitance:33µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 33Μf, 25V; Capacitance Panasonic - 51AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V; Capacitance Panasonic
51AC8984
Cap, 33Μf, 25V; Capacitance Panasonic 51AC8984
CAP, 33µF, 25V; Capacitance:33µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 25V; Capacitance:33µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEFCX1E330R 47AC4842
Product Name Capacitors Cap, 33Μf, 25V; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details