Panasonic Capacitors EEFCX1D560R

Description
20V 56uF Polymer ±20% SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
20V 56uF Polymer ±20% SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEFCX1D560R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX1D560R
Capacitors EEFCX1D560R
20V 56uF Polymer ±20% SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS

20V 56uF Polymer ±20% SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, 56Uf, 20V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Uf, 20V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5638
Cap, 56Uf, 20V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5638
CAP, 56UF, 20V, ALU ELEC, POLYMER, 2917; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 56UF, 20V, ALU ELEC, POLYMER, 2917; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEFCX1D560R 72AC5638
Product Name Capacitors Cap, 56Uf, 20V, Alu Elec, Polymer, 2917; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details