Panasonic Polymer Capacitors EEFCX0J221R

Description
Panasonic EEFCX0J221R Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFCX0J221R Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1793574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793574
Polymer Capacitors 1793574
Panasonic EEFCX0J221R Polymer Capacitor

Panasonic EEFCX0J221R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793403
Polymer Capacitors 1793403
Panasonic EEFCX0J221R Polymer Capacitor

Panasonic EEFCX0J221R Polymer Capacitor

Supplier's Site
Cap, Alu Elec, 220Uf, 6.3V, 2917; Capacitance Panasonic - 47AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 6.3V, 2917; Capacitance Panasonic
47AC4838
Cap, Alu Elec, 220Uf, 6.3V, 2917; Capacitance Panasonic 47AC4838
CAP, ALU ELEC, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V; Capacitance Panasonic - 51AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V; Capacitance Panasonic
51AC8983
Cap, 220Μf, 6.3V; Capacitance Panasonic 51AC8983
CAP, 220µF, 6.3V; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1793574 47AC4838 51AC8983
Product Name Polymer Capacitors Cap, Alu Elec, 220Uf, 6.3V, 2917; Capacitance Panasonic Cap, 220Μf, 6.3V; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Hybrid
Configuration / Form Factor Leaded Capacitor; L-Lead
Capacitance Type Fixed Fixed
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details