Panasonic Polymer Capacitors EEFCX0J101R

Description
Panasonic EEFCX0J101R Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFCX0J101R Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7269922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269922
Polymer Capacitors 7269922
Panasonic EEFCX0J101R Polymer Capacitor

Panasonic EEFCX0J101R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9230171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9230171
Polymer Capacitors 9230171
Panasonic EEFCX0J101R Polymer Capacitor

Panasonic EEFCX0J101R Polymer Capacitor

Supplier's Site
Capacitors - EEFCX0J101R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX0J101R
Capacitors EEFCX0J101R
6.3V 100uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS

6.3V 100uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,D7.3xL4.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Polymer, 100Uf, 6.3V/2917; Capacitance Panasonic - 62W7349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 6.3V/2917; Capacitance Panasonic
62W7349
Cap, Alu Elec, Polymer, 100Uf, 6.3V/2917; Capacitance Panasonic 62W7349
CAP, ALU ELEC, POLYMER, 100UF, 6.3V/2917; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 6.3V/2917; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V; Capacitance Panasonic - 17AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V; Capacitance Panasonic
17AC6838
Cap, 100Μf, 6.3V; Capacitance Panasonic 17AC6838
CAP, 100µF, 6.3V; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEFCX0J101R
Capacitors >> Solid Capacitors EEFCX0J101R
6.3V 100uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,D7.3xL4.3mm Solid Capacitors ROHS

6.3V 100uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,D7.3xL4.3mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7269922 EEFCX0J101R 62W7349 17AC6838 EEFCX0J101R
Product Name Polymer Capacitors Capacitors Cap, Alu Elec, Polymer, 100Uf, 6.3V/2917; Capacitance Panasonic Cap, 100Μf, 6.3V; Capacitance Panasonic Capacitors >> Solid Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details