Panasonic Cap, 330Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Panasonic EEFCX0G331R

Description
CAP, 330UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 330UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5637
Cap, 330Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5637
CAP, 330UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 330UF, 4V, ALU ELEC, POLYMER, 2917; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5637
Product Name Cap, 330Uf, 4V, Alu Elec, Polymer, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details