Panasonic Capacitors EEFCX0E331R

Description
2.5V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
2.5V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEFCX0E331R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFCX0E331R
Capacitors EEFCX0E331R
2.5V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2.5V 330uF Polymer ±20% 15mΩ@100kHz 5.1A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 73AC6923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic
73AC6923
Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic 73AC6923
CAP, 330µF, 2.5V, 20%, 2917; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 2.5V, 20%, 2917; Capacitance:330µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEFCX0E331R 73AC6923
Product Name Capacitors Cap, 330Μf, 2.5V, 20%, 2917; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers