Panasonic Cap, 47Μf, 20V; Capacitance Panasonic EEFCT1D470R

Description
CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CT Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CT Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 20V; Capacitance Panasonic - 47AC4836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 20V; Capacitance Panasonic
47AC4836
Cap, 47Μf, 20V; Capacitance Panasonic 47AC4836
CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CT Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 20V; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CT Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4836
Product Name Cap, 47Μf, 20V; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers