Panasonic Cap, 10Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic EEFCS1V100R

Description
CAP, 10UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:10µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:10µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5635
Cap, 10Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5635
CAP, 10UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:10µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:10µF; Voltage Rating:35V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5635
Product Name Cap, 10Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers