Panasonic SMD 22uF 0.03 Ohm 1600mA Capacitor EEFCD1A220ER

Description
Cap Aluminum Polymer 22uF 10VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.03 Ohm 1600mA 1000h 105°C T/R Product overview: EEFCD1A220ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.03 Ohm, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.03 Ohm, 1600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD1A220ER can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Polymer 22uF 10VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.03 Ohm 1600mA 1000h 105°C T/R Product overview: EEFCD1A220ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.03 Ohm, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.03 Ohm, 1600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD1A220ER can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 0.03 Ohm 1600mA Capacitor
69-EEFCD1A220ER
SMD 22uF 0.03 Ohm 1600mA Capacitor 69-EEFCD1A220ER
Cap Aluminum Polymer 22uF 10VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.03 Ohm 1600mA 1000h 105°C T/R Product overview: EEFCD1A220ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.03 Ohm, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.03 Ohm, 1600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD1A220ER can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 22uF 10VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.03 Ohm 1600mA 1000h 105°C T/R Product overview: EEFCD1A220ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.03 Ohm, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.03 Ohm, 1600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD1A220ER can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFCD1A220ER - 730718-EEFCD1A220ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFCD1A220ER
730718-EEFCD1A220ER
Aluminum - Polymer Capacitors - EEFCD1A220ER 730718-EEFCD1A220ER
Manufacturer: Panasonic Win Source Part Number: 730718-EEFCD1A220ER Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: CD Reference Date Code: 2011 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730718-EEFCD1A220ER
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: CD
Reference Date Code: 2011
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 22Μf, 10V, 20%, 2917; Capacitance Panasonic - 85Y5051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, 2917; Capacitance Panasonic
85Y5051
Cap, 22Μf, 10V, 20%, 2917; Capacitance Panasonic 85Y5051
CAP, 22µF, 10V, 20%, 2917; Capacitance:22µF; Voltage Rating:10V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

CAP, 22µF, 10V, 20%, 2917; Capacitance:22µF; Voltage Rating:10V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEFCD1A220ER 730718-EEFCD1A220ER 85Y5051
Product Name SMD 22uF 0.03 Ohm 1600mA Capacitor Aluminum - Polymer Capacitors - EEFCD1A220ER Cap, 22Μf, 10V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E7 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details