Panasonic SMD 100uF 0.018 Ohm 2500mA Capacitor EEFCD0G101ER

Description
Cap Aluminum Polymer 100uF 4VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0G101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0G101ER can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Polymer 100uF 4VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0G101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0G101ER can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 0.018 Ohm 2500mA Capacitor
69-EEFCD0G101ER
SMD 100uF 0.018 Ohm 2500mA Capacitor 69-EEFCD0G101ER
Cap Aluminum Polymer 100uF 4VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0G101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0G101ER can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 100uF 4VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0G101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0G101ER can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFCD0G101ER - 1170928-EEFCD0G101ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFCD0G101ER
1170928-EEFCD0G101ER
Aluminum - Polymer Capacitors - EEFCD0G101ER 1170928-EEFCD0G101ER
Manufacturer: Panasonic Win Source Part Number: 1170928-EEFCD0G101ER Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170928-EEFCD0G101ER
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 100Μf, 4V, 20%, 2917; Capacitance Panasonic - 29AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 4V, 20%, 2917; Capacitance Panasonic
29AH4168
Cap, 100Μf, 4V, 20%, 2917; Capacitance Panasonic 29AH4168
CAP, 100µF, 4V, 20%, 2917; Capacitance:100µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 4V, 20%, 2917; Capacitance:100µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEFCD0G101ER 1170928-EEFCD0G101ER 29AH4168
Product Name SMD 100uF 0.018 Ohm 2500mA Capacitor Aluminum - Polymer Capacitors - EEFCD0G101ER Cap, 100Μf, 4V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers